Custom Made Boxes, Inc. 3" x 60 yds.- 3M - 234 Masking Tape T938234

Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet
Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- 3M - 234 Masking Tape
T938234
3" x 60 yds.- 3M - 234 Masking Tape T938234
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet

General purpose masking tape designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 25 pounds per inch of width tensile strength.
  • 37 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T938234
Product Name 3" x 60 yds.- 3M - 234 Masking Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 8325382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
Adhesive Rubber
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
Peel 2.12 lbs/in (3.72 N/cm)
View Details
TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0045 inches (0.1143 mm)
View Details