Custom Made Boxes, Inc. 3" x 60 yds.- 3M - 231 Masking Tape T938231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 231 is a high-performance crepe paper masking tape designed for industrial painting applications, including those that involve bake cycles. It features a rubber adhesive that provides instant adhesion and strong holding power, minimizing the risk of lifting or curling during use. The tape has an adhesion strength of 38 oz. per inch of width and a tensile strength of 28 lbs. per inch of width, with an elongation at break of 10%. This tape can withstand temperatures up to 300°F (149°C) for 30 minutes and is suitable for indoor use. It is designed to be removed cleanly, reducing the likelihood of rework due to adhesive transfer or paint flaking. The backing is solvent and moisture resistant, which helps prevent bleed-through. The tape is easy to tear and handle, facilitating quick application. It is recommended to use the tape within one year of manufacture for optimal performance.

Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 231 is a high-performance crepe paper masking tape designed for industrial painting applications, including those that involve bake cycles. It features a rubber adhesive that provides instant adhesion and strong holding power, minimizing the risk of lifting or curling during use. The tape has an adhesion strength of 38 oz. per inch of width and a tensile strength of 28 lbs. per inch of width, with an elongation at break of 10%. This tape can withstand temperatures up to 300°F (149°C) for 30 minutes and is suitable for indoor use. It is designed to be removed cleanly, reducing the likelihood of rework due to adhesive transfer or paint flaking. The backing is solvent and moisture resistant, which helps prevent bleed-through. The tape is easy to tear and handle, facilitating quick application. It is recommended to use the tape within one year of manufacture for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 60 yds.- 3M - 231 Masking Tape
T938231
3" x 60 yds.- 3M - 231 Masking Tape T938231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T938231
Product Name 3" x 60 yds.- 3M - 231 Masking Tape
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aircraft Masking Tape - PG57R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0077 inches (0.1956 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 1846809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 2.95 inches (75 mm)
View Details