Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - PG56 Masking Tape T93756

Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.
Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - PG56 Masking Tape
T93756
2" x 60 yds.- Intertape - PG56 Masking Tape T93756
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Great for use in any medium temperature application.

  • Temperature resistant to 250 degrees F. for up to 30 minutes.
  • Stain resistant.
  • Will remove when warm.
  • 26 pounds per inch tensile strength.
  • 33 ounces per inch adhesion to steel.
  • 9% elongation at break.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93756
Product Name 2" x 60 yds.- Intertape - PG56 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
View Details
3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 1 inches (25.4 mm)
Peel 4.88 lbs/in (8.54 N/cm)
View Details
General Purpose Masking - CP 105 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0046 inches (0.1168 mm)
View Details