Custom Made Boxes, Inc. 2" x 60 yds.- Intertape - PG501 Masking Tape T937501

Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.
Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- Intertape - PG501 Masking Tape
T937501
2" x 60 yds.- Intertape - PG501 Masking Tape T937501
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.

For medium masking and packaging applications.

  • Full natural rubber-based platform with moisture resistant adhesive and backing.
  • 19 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200° F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T937501
Product Name 2" x 60 yds.- Intertape - PG501 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyester High Temperature Masking Discs - 20 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
Gold Finger Masking Tape - C690 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Flatback Paper
Materials of Construction Paper
Thickness 0.0090 inches (0.2286 mm)
View Details