Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 2693 Masking Tape T9372693

Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Datasheet
Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 2693 Masking Tape
T9372693
2" x 60 yds.- 3M - 2693 Masking Tape T9372693
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications.

  • This tape was designed for applications where aggressive room temperature and high temperature are required.
  • Synthetic rubber adhesive.
  • Can be removed warm or cold from most surfaces without adhesive transfer.
  • Adhesion to steel 46 oz. per inch of width.
  • Tensile Strength 26 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature use range up to 325 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9372693
Product Name 2" x 60 yds.- 3M - 2693 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-1000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Gold Finger Masking - M737 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0042 inches (0.1067 mm)
View Details
Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
Peel 2.12 lbs/in (3.72 N/cm)
View Details