Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 234 Masking Tape T937234

Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet
Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 234 Masking Tape
T937234
2" x 60 yds.- 3M - 234 Masking Tape T937234
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet

General purpose masking tape designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 25 pounds per inch of width tensile strength.
  • 37 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T937234
Product Name 2" x 60 yds.- 3M - 234 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-8000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Crepe Paper Masking Tape - CP99 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0063 inches (0.1600 mm)
View Details
Masking Tapes - 468396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Rubber
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
View Details
Poly Film Tape Mask - PTFM - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Paper
Width 6 to 12 inches (152 to 305 mm)
Temperature Resistance -18 to 149 C (0 to 300 F)
View Details