Custom Made Boxes, Inc. 2" x 60 yds.- 3M - 2090 Masking Tape T9372090

Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet
Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds.- 3M - 2090 Masking Tape
T9372090
2" x 60 yds.- 3M - 2090 Masking Tape T9372090
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet

Ideal for long term masking projects when tape must be left on for up to a week.

  • Removes cleanly and easily for up to seven days of UV exposure without leaving a residue.
  • Features easy tear and a controlled unwind for easy handling.
  • Tensile strength 24 pounds per inch of width.
  • Adhesion to steel 20 ounces per inch of width.
  • 6% elongation at break.
  • Temperature range 200 degrees F for up to 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9372090
Product Name 2" x 60 yds.- 3M - 2090 Masking Tape
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
View Details
3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Specs
Width 0.4724 to 4 inches (12 to 102 mm)
Peel 1.88 lbs/in (3.28 N/cm)
Temperature Resistance -18 to 107 C (0 to 225 F)
View Details
7 Day U.V. Resistant Masking Tape - PT7 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0045 inches (0.1143 mm)
View Details