Custom Made Boxes, Inc. 2" x 60 yds. Dark Green- Intertape - PF3 Masking Tape T937003E

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
2
Des Moines, IA, USA
2" x 60 yds. Dark Green- Intertape - PF3 Masking Tape
T937003E
2" x 60 yds. Dark Green- Intertape - PF3 Masking Tape T937003E
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T937003E
Product Name 2" x 60 yds. Dark Green- Intertape - PF3 Masking Tape
Color Dark Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Discs - 13 - MOCAP LLC
Specs
Features Removable / Reusable
View Details
3M 301 Yellow Industrial Masking Tape - 301 - Custom Fabricating & Supplies
Specs
Width 0.4724 to 4 inches (12 to 102 mm)
Peel 1.88 lbs/in (3.28 N/cm)
Temperature Resistance -18 to 107 C (0 to 225 F)
View Details
Industrial Grade Crepe Paper Masking Tape - CP107 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0052 inches (0.1321 mm)
View Details