Custom Made Boxes, Inc. 1 1/2" x 60 yds.- Intertape - PG505 Masking Tape T936505

Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200° F. for 1 hour.
Description
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200° F. for 1 hour.

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- Intertape - PG505 Masking Tape
T936505
1 1/2" x 60 yds.- Intertape - PG505 Masking Tape T936505
Industry standard. Designed for paint contractors. Natural rubber adhesive. 20 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 200° F. for 1 hour.

Industry standard. Designed for paint contractors.

  • Natural rubber adhesive.
  • 20 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 200° F. for 1 hour.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T936505
Product Name 1 1/2" x 60 yds.- Intertape - PG505 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Economy Grade Crepe Masking Tape - CP632 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0052 inches (0.1321 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 0.6260 inches (15.9 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 1846810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 3.94 inches (100 mm)
View Details