Custom Made Boxes, Inc. 1 1/2" x 60 yds.- 3M - 232 Masking Tape T936232

Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet
Description
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- 3M - 232 Masking Tape
T936232
1 1/2" x 60 yds.- 3M - 232 Masking Tape T936232
This tape is designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 27 pounds per inch of width tensile strength. 41 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet

This tape is designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 27 pounds per inch of width tensile strength.
  • 41 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T936232
Product Name 1 1/2" x 60 yds.- 3M - 232 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details
High Performance Masking Tape - 651 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0059 inches (0.1499 mm)
View Details