Custom Made Boxes, Inc. 1 1/2" x 60 yds.- 3M - 231 Masking Tape T936231

Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Datasheet
Description
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- 3M - 231 Masking Tape
T936231
1 1/2" x 60 yds.- 3M - 231 Masking Tape T936231
Premium high performance crepe masking tape designed specifically for the professional painter. Rubber adhesive sticks easily and allows for fast application. Good holding power that resists lifting or curling. Adhesion to steel 38 oz. per inch of width. Tensile strength 28 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F for up to 30 minutes. Data Sheet

Premium high performance crepe masking tape designed specifically for the professional painter.

  • Rubber adhesive sticks easily and allows for fast application.
  • Good holding power that resists lifting or curling.
  • Adhesion to steel 38 oz. per inch of width.
  • Tensile strength 28 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F for up to 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T936231
Product Name 1 1/2" x 60 yds.- 3M - 231 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-7000 - Caplugs
Specs
Materials of Construction Polyester
View Details
High Temperature Flash & Tool Masking - M89 - Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0067 inches (0.1702 mm)
View Details
Masking Tapes - 1846810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 3.94 inches (100 mm)
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details