Custom Made Boxes, Inc. 1 1/2" x 60 yds.- 3M - 2307 Masking Tape T9362307

Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 1 hour. Data Sheet
Datasheet
Description
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 1 hour. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- 3M - 2307 Masking Tape
T9362307
1 1/2" x 60 yds.- 3M - 2307 Masking Tape T9362307
General purpose masking tape for holding, bundling, sealing or general paint masking. Natural colored crepe paper with a rubber based adhesive. Good holding power to help resist lifting or curling. 20 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 1 hour. Data Sheet

General purpose masking tape for holding, bundling, sealing or general paint masking.

  • Natural colored crepe paper with a rubber based adhesive.
  • Good holding power to help resist lifting or curling.
  • 20 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200° F. for 1 hour.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9362307
Product Name 1 1/2" x 60 yds.- 3M - 2307 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

All Purpose Masking Tape - PG56 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0064 inches (0.1626 mm)
View Details
Masking Tapes - 677028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Yellow
Adhesive Rubber
Materials of Construction Paper
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0750 - Caplugs
Specs
Materials of Construction Polyester
View Details