Custom Made Boxes, Inc. 1 1/2" x 60 yds.- 3M - 2214 Masking Tape T9362214

Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150° F. for 30 minutes. Data Sheet
Datasheet
Description
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- 3M - 2214 Masking Tape
T9362214
1 1/2" x 60 yds.- 3M - 2214 Masking Tape T9362214
General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed. Crepe paper backing with a rubber adhesive. This tape will maintain it's integrity when formed around a corner. 20 pounds per inch of width tensile strength. 24 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 150° F. for 30 minutes. Data Sheet

General purpose paper tape for holding, sealing, bundling and non-critical masking jobs where a pressure sensitive tape is needed.

  • Crepe paper backing with a rubber adhesive.
  • This tape will maintain it's integrity when formed around a corner.
  • 20 pounds per inch of width tensile strength.
  • 24 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 150° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9362214
Product Name 1 1/2" x 60 yds.- 3M - 2214 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Glass Cloth/Foil Masking Tape - 496 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Fiberglass
Thickness 0.0140 inches (0.3556 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 2 inches (50.8 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-8000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 8326303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details