Custom Made Boxes, Inc. 1 1/2" x 60 yds.- 3M - 2209 Masking Tape T9362209

Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Datasheet
Description
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Des Moines, IA, USA
1 1/2" x 60 yds.- 3M - 2209 Masking Tape
T9362209
1 1/2" x 60 yds.- 3M - 2209 Masking Tape T9362209
Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed. Tape feature a crepe paper backing and rubber adhesive. Maintain integrity when formed around a corner. Adhesion to steel 22 oz. per inch of width. Tensile strength 23 lbs. per inch of width. Elongation at break 10%. Temperature range up to 150 F. for 30 minutes. Data Sheet

Great economy crepe paper tape for holding, bundling, sealing and non-critical masking jobs where a pressure sensitive tape is needed.

  • Tape feature a crepe paper backing and rubber adhesive.
  • Maintain integrity when formed around a corner.
  • Adhesion to steel 22 oz. per inch of width.
  • Tensile strength 23 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range up to 150 F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9362209
Product Name 1 1/2" x 60 yds.- 3M - 2209 Masking Tape
Width 1.5 inches (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details
High Performance Masking Tape - CF740 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0067 inches (0.1702 mm)
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details