Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - 515 Masking Tape T935515

Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.
Description
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - 515 Masking Tape
T935515
1" x 60 yds.- Intertape - 515 Masking Tape T935515
Industry standard for paint contractors. Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding. 21 pound tensile strength. 40 ounces per inch adhesion to steel. 7% elongation at break.

Industry standard for paint contractors.

  • Solvent cast natural and synthetic rubber blend high adhesive for masking, bundling and holding.
  • 21 pound tensile strength.
  • 40 ounces per inch adhesion to steel.
  • 7% elongation at break.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935515
Product Name 1" x 60 yds.- Intertape - 515 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Green
Adhesive Rubber
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
View Details
Poly Film Tape Mask - PTFM - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Paper
Width 6 to 12 inches (152 to 305 mm)
Temperature Resistance -18 to 149 C (0 to 300 F)
View Details
PolyimidePrinted Circuit Board Masking - 303-5 - Budnick Converting, Inc.
Specs
Adhesive Polyimide
Materials of Construction Plastic / Polymer
Thickness 0.0065 inches (0.1651 mm)
View Details