Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - PG501 Masking Tape T935501

Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.
Description
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - PG501 Masking Tape
T935501
1" x 60 yds.- Intertape - PG501 Masking Tape T935501
For medium masking and packaging applications. Full natural rubber-based platform with moisture resistant adhesive and backing. 19 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 9% elongation at break. Up to 200° F. for 30 minutes.

For medium masking and packaging applications.

  • Full natural rubber-based platform with moisture resistant adhesive and backing.
  • 19 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 9% elongation at break.
  • Up to 200° F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935501
Product Name 1" x 60 yds.- Intertape - PG501 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crepe Paper Masking Tape - CP66 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0057 inches (0.1448 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details