Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2693 Masking Tape T9352693

Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Description
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch® High Performance Masking Tape 2693 is a heavy-duty, mini-crepe paper masking tape designed for demanding paint masking applications, particularly in the automotive and transportation industries. It features a synthetic rubber adhesive that provides strong adhesion to steel at 46 oz. per inch of width and a tensile strength of 26 lbs. per inch of width. The tape can withstand temperatures up to 325°F (163°C) for 30 minutes, making it suitable for high-temperature environments. This tape is engineered for clean removal without adhesive transfer from most surfaces, whether removed warm or cold. It exhibits excellent conformability and tear properties, along with resistance to paint flaking. However, it is not recommended for outdoor use or prolonged exposure to sunlight. Proper storage conditions are advised to maintain performance, with a shelf life of 12 months from the date of manufacture.

Datasheet Summary
Powered by GS/AI

Scotch® High Performance Masking Tape 2693 is a heavy-duty, mini-crepe paper masking tape designed for demanding paint masking applications, particularly in the automotive and transportation industries. It features a synthetic rubber adhesive that provides strong adhesion to steel at 46 oz. per inch of width and a tensile strength of 26 lbs. per inch of width. The tape can withstand temperatures up to 325°F (163°C) for 30 minutes, making it suitable for high-temperature environments. This tape is engineered for clean removal without adhesive transfer from most surfaces, whether removed warm or cold. It exhibits excellent conformability and tear properties, along with resistance to paint flaking. However, it is not recommended for outdoor use or prolonged exposure to sunlight. Proper storage conditions are advised to maintain performance, with a shelf life of 12 months from the date of manufacture.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2693 Masking Tape
T9352693
1" x 60 yds.- 3M - 2693 Masking Tape T9352693
Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications. This tape was designed for applications where aggressive room temperature and high temperature are required. Synthetic rubber adhesive. Can be removed warm or cold from most surfaces without adhesive transfer. Adhesion to steel 46 oz. per inch of width. Tensile Strength 26 lbs. per inch of width. Elongation at break 10%. Temperature use range up to 325 degrees F. for 30 minutes. Data Sheet

Smooth, heavy-duty, mini crepe paper masking tape suitable for most paint mask applications.

  • This tape was designed for applications where aggressive room temperature and high temperature are required.
  • Synthetic rubber adhesive.
  • Can be removed warm or cold from most surfaces without adhesive transfer.
  • Adhesion to steel 46 oz. per inch of width.
  • Tensile Strength 26 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature use range up to 325 degrees F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9352693
Product Name 1" x 60 yds.- 3M - 2693 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Paint Masking Tape - 2693 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0085 inches (0.2159 mm)
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.875 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 2796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details