Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2380 Masking Tape T9352380

Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Datasheet
Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2380 Masking Tape
T9352380
1" x 60 yds.- 3M - 2380 Masking Tape T9352380
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet

Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications.

  • Designed for industrial use where a good paint line is desired.
  • Suitable drying conditions range from air dry to oven bake temperatures.
  • 27 pounds per inch of width tensile strength.
  • 43 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 325° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9352380
Product Name 1" x 60 yds.- 3M - 2380 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-6 - MOCAP LLC
Specs
Features Removable / Reusable
Width 6 inches (152 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details
Plasma Spray Masking Tape - 500 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Silicone Rubber/Glass Cloth
Materials of Construction Cloth / Fabric; Rubber; Silicone
Thickness 0.0110 inches (0.2794 mm)
View Details