Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2364 Masking Tape T9352364

Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet
Description
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2364 Masking Tape
T9352364
1" x 60 yds.- 3M - 2364 Masking Tape T9352364
Great for general masking applications where good holding power and temperature performance is required. Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature. Adhesion to steel 36 oz. per inch of width. Tensile strength 30 lbs. per inch of width. Elongation at break 10%. Temperature range 300 F. for 30 minutes. Data Sheet

Great for general masking applications where good holding power and temperature performance is required.

  • Natural/synthetic rubber blend adhesive offers excellent holding at both room temperature and at a higher bake oven temperature.
  • Adhesion to steel 36 oz. per inch of width.
  • Tensile strength 30 lbs. per inch of width.
  • Elongation at break 10%.
  • Temperature range 300 F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9352364
Product Name 1" x 60 yds.- 3M - 2364 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/16 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.1890 inches (4.8 mm)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.19 lbs/in (3.83 N/cm)
View Details
Medium Temp Masking Tape - PG12 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0065 inches (0.1651 mm)
View Details