Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 234 Masking Tape T935234

Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet
Description
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 234 Masking Tape
T935234
1" x 60 yds.- 3M - 234 Masking Tape T935234
General purpose masking tape designed to be used in medium temperature bake operations. Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive. 25 pounds per inch of width tensile strength. 37 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 250° F. for 30 minutes. Data Sheet

General purpose masking tape designed to be used in medium temperature bake operations.

  • Features a smooth crepe paper backing treated with a heat and solvent resistant saturant and a rubber adhesive.
  • 25 pounds per inch of width tensile strength.
  • 37 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 250° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935234
Product Name 1" x 60 yds.- 3M - 234 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-10000 - Caplugs
Specs
Materials of Construction Polyester
View Details
High Temperature Splicing & Masking - M832 - Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0035 inches (0.0889 mm)
View Details
Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
2 Mil Blue Polymask Protection Tape - PMP2 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.3125 lbs/in (0.5473 N/cm)
View Details