Custom Made Boxes, Inc. 1" x 60 yds.- 215 Masking Tape T935215

Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet
Datasheet
Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 215 Masking Tape
T935215
1" x 60 yds.- 215 Masking Tape T935215
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet

Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces.

  • Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform.
  • Blue copolymer plastic film tape.
  • Rubber adhesive.
  • Resists baking temperatures up to 250 degrees F. for 40 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935215
Product Name 1" x 60 yds.- 215 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
Adhesive Silicone
View Details
Polyester High Temperature Masking Tape - MCT-620-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 0.7520 inches (19.1 mm)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.19 lbs/in (3.83 N/cm)
View Details
Flatback Paint Masking Tape - 250 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Flatback Paper
Materials of Construction Paper
Peel 4.06 lbs/in (7.11 N/cm)
View Details