Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 214 Masking Tape T935214

Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet
Datasheet
Description
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 214 Masking Tape
T935214
1" x 60 yds.- 3M - 214 Masking Tape T935214
The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces. Creped paper treated with a quality saturant to prevent solvent penetration. Firm synthetic rubber resin adhesive. Withstands bake cycles of up to 350 degrees F. for one hour. Elongation at break 9%. Data Sheet

The lack of sulphur in the formulation of this tape prevents staining especially on silver and copper surfaces.

  • Creped paper treated with a quality saturant to prevent solvent penetration.
  • Firm synthetic rubber resin adhesive.
  • Withstands bake cycles of up to 350 degrees F. for one hour.
  • Elongation at break 9%.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935214
Product Name 1" x 60 yds.- 3M - 214 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-7000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyimide Printed Circuit Board Mask - 304-2 - Budnick Converting, Inc.
Specs
Adhesive Polyimide
Materials of Construction Plastic / Polymer
Thickness 0.0035 inches (0.0889 mm)
View Details
Masking Tapes - 1846805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.9843 inches (25 mm)
View Details
3M 250 Flatback Masking Tape - 250 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 1 inches (25.4 mm)
Peel 4.88 lbs/in (8.54 N/cm)
View Details