Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 2090 Masking Tape T9352090

Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet
Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 2090 Masking Tape
T9352090
1" x 60 yds.- 3M - 2090 Masking Tape T9352090
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet

Ideal for long term masking projects when tape must be left on for up to a week.

  • Removes cleanly and easily for up to seven days of UV exposure without leaving a residue.
  • Features easy tear and a controlled unwind for easy handling.
  • Tensile strength 24 pounds per inch of width.
  • Adhesion to steel 20 ounces per inch of width.
  • 6% elongation at break.
  • Temperature range 200 degrees F for up to 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9352090
Product Name 1" x 60 yds.- 3M - 2090 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-3000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 0.2520 inches (6.4 mm)
View Details
Masking Tapes - 8326284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Silicone
Width 0.9843 inches (25 mm)
View Details