Custom Made Boxes, Inc. 1" x 60 yds.- 3M - 200 Masking Tape T935200

Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200° F. for 30 minutes. Data Sheet
Datasheet
Description
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200° F. for 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- 3M - 200 Masking Tape
T935200
1" x 60 yds.- 3M - 200 Masking Tape T935200
A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications. Crepe paper backing with a rubber adhesive. Easily hand tearable, yet resists slivering. 19 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 8% elongation at break. Up to 200° F. for 30 minutes. Data Sheet

A utility purpose paper tape used for holding, bundling, sealing or for non-critical masking applications.

  • Crepe paper backing with a rubber adhesive.
  • Easily hand tearable, yet resists slivering.
  • 19 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 8% elongation at break.
  • Up to 200° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935200
Product Name 1" x 60 yds.- 3M - 200 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0045 inches (0.1143 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 5 inches (127 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-5000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details