Custom Made Boxes, Inc. 1" x 60 yds.- Intertape - PG16 Masking Tape T93516

Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.
Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds.- Intertape - PG16 Masking Tape
T93516
1" x 60 yds.- Intertape - PG16 Masking Tape T93516
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

A general purpose High Temperature Masking Tape.

  • Designed for applications where clean removal is required.
  • Suitable for most paint masking applications.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 8.5% elongation at break.
  • Up to 325° F. for 20-40 minutes.
  • Solvent natural rubber adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93516
Product Name 1" x 60 yds.- Intertape - PG16 Masking Tape
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-1000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Polyester High Temperature Masking Tape - MCT-620-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 1.5 inches (38.1 mm)
View Details
Gold Finger Masking - M737 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0042 inches (0.1067 mm)
View Details
Masking Tapes - 1846799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Adhesive Rubber
Materials of Construction Paper
View Details