Custom Made Boxes, Inc. 1" x 60 yds. Light Blue- Intertape - PF3 Masking Tape T935003H

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds. Light Blue- Intertape - PF3 Masking Tape
T935003H
1" x 60 yds. Light Blue- Intertape - PF3 Masking Tape T935003H
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935003H
Product Name 1" x 60 yds. Light Blue- Intertape - PF3 Masking Tape
Color Light Blue
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Beige
Adhesive Rubber
Materials of Construction Paper
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 4 inches (102 mm)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.19 lbs/in (3.83 N/cm)
View Details
High Performance Paint Masking Tape - 4338 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0057 inches (0.1448 mm)
View Details