Custom Made Boxes, Inc. 1" x 60 yds. Dark Green- Intertape - PF3 Masking Tape T935003E

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds. Dark Green- Intertape - PF3 Masking Tape
T935003E
1" x 60 yds. Dark Green- Intertape - PF3 Masking Tape T935003E
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935003E
Product Name 1" x 60 yds. Dark Green- Intertape - PF3 Masking Tape
Color Dark Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details
High Temperature All-Purpose Masking Tape - P703 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0065 inches (0.1651 mm)
View Details