Custom Made Boxes, Inc. 1" x 60 yds. Orange- Intertape - PF3 Masking Tape T935003D

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 60 yds. Orange- Intertape - PF3 Masking Tape
T935003D
1" x 60 yds. Orange- Intertape - PF3 Masking Tape T935003D
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T935003D
Product Name 1" x 60 yds. Orange- Intertape - PF3 Masking Tape
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Green Polyester Masking Tape - Heavy Duty - PC25-6000 - Caplugs
Specs
Materials of Construction Polyester
View Details
Black Paint Masking Tape - 2510 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0056 inches (0.1422 mm)
View Details
Masking Tapes - 8326280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Silicone
Width 0.7480 inches (19 mm)
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details