Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 2380 Masking Tape T9342380

Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Description
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 2380 is a mini-crepe paper masking tape designed for industrial applications where precise paint lines are required. It features a tensile strength of 27 lbs/in width and an adhesion to steel of 43 oz/in width, making it suitable for various paint masking tasks. The tape can withstand temperatures up to 325°F (163°C) for 30 minutes, which is ideal for both air drying and oven baking conditions. It has a thickness of 7.5 mils (0.190 mm) and offers a 10% elongation at break. The tape is engineered for easy tearing and excellent conformability, although it is not recommended for outdoor use or prolonged exposure to sunlight. Proper storage conditions include a temperature of 70°F (21°C) and 50% relative humidity, with a suggested shelf life of one year from the date of manufacture.

Datasheet Summary
Powered by GS/AI

Scotch® Performance Masking Tape 2380 is a mini-crepe paper masking tape designed for industrial applications where precise paint lines are required. It features a tensile strength of 27 lbs/in width and an adhesion to steel of 43 oz/in width, making it suitable for various paint masking tasks. The tape can withstand temperatures up to 325°F (163°C) for 30 minutes, which is ideal for both air drying and oven baking conditions. It has a thickness of 7.5 mils (0.190 mm) and offers a 10% elongation at break. The tape is engineered for easy tearing and excellent conformability, although it is not recommended for outdoor use or prolonged exposure to sunlight. Proper storage conditions include a temperature of 70°F (21°C) and 50% relative humidity, with a suggested shelf life of one year from the date of manufacture.

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 2380 Masking Tape
T9342380
3/4" x 60 yds.- 3M - 2380 Masking Tape T9342380
Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications. Designed for industrial use where a good paint line is desired. Suitable drying conditions range from air dry to oven bake temperatures. 27 pounds per inch of width tensile strength. 43 ounces per inch of width adhesion to steel. 10% elongation at break. Up to 325° F. for 30 minutes. Data Sheet

Smooth, strong mini-crepe is treated with a heat and solvent resistant saturant suitable for most paint masking applications.

  • Designed for industrial use where a good paint line is desired.
  • Suitable drying conditions range from air dry to oven bake temperatures.
  • 27 pounds per inch of width tensile strength.
  • 43 ounces per inch of width adhesion to steel.
  • 10% elongation at break.
  • Up to 325° F. for 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9342380
Product Name 3/4" x 60 yds.- 3M - 2380 Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
View Details
Plasm Spray Masking Tape - 500-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Silicone Rubber/Glass Cloth
Materials of Construction Cloth / Fabric; Rubber; Silicone
Thickness 0.0160 inches (0.4064 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details