Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 233+ Masking Tape T934233

Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Datasheet
Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 233+ Masking Tape
T934233
3/4" x 60 yds.- 3M - 233+ Masking Tape T934233
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Balanced construction for applications where clean removal and conformability are required.

  • Heat and solvent resistance provide excellent performance in most painting applications.
  • Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes.
  • 6.7 Mil.
  • 25 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 12% elongation at break.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T934233
Product Name 3/4" x 60 yds.- 3M - 233+ Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
View Details
3M 2308 General Purpose Masking Tape - 2308 - Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.5000 to 3 inches (12.7 to 76.2 mm)
Peel 2.19 lbs/in (3.83 N/cm)
View Details
Crepe Masking Tape - 202 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
View Details