Custom Made Boxes, Inc. 3/4" x 60 yds.- 3M - 2090 Masking Tape T9342090

Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet
Description
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- 3M - 2090 Masking Tape
T9342090
3/4" x 60 yds.- 3M - 2090 Masking Tape T9342090
Ideal for long term masking projects when tape must be left on for up to a week. Removes cleanly and easily for up to seven days of UV exposure without leaving a residue. Features easy tear and a controlled unwind for easy handling. Tensile strength 24 pounds per inch of width. Adhesion to steel 20 ounces per inch of width. 6% elongation at break. Temperature range 200 degrees F for up to 30 minutes. Data Sheet

Ideal for long term masking projects when tape must be left on for up to a week.

  • Removes cleanly and easily for up to seven days of UV exposure without leaving a residue.
  • Features easy tear and a controlled unwind for easy handling.
  • Tensile strength 24 pounds per inch of width.
  • Adhesion to steel 20 ounces per inch of width.
  • 6% elongation at break.
  • Temperature range 200 degrees F for up to 30 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T9342090
Product Name 3/4" x 60 yds.- 3M - 2090 Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Adhesive Rubber
Materials of Construction Paper
Width 0.4724 inches (12 mm)
View Details
Flash & Tool Masking PET Tape - M722 - Budnick Converting, Inc.
Specs
Adhesive PET - Polyester
Materials of Construction Polyester; Plastic / Polymer
Thickness 0.0022 inches (0.0559 mm)
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
Peel 2.12 lbs/in (3.72 N/cm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-9000 - Caplugs
Specs
Materials of Construction Polyester
View Details