Custom Made Boxes, Inc. 3/4" x 60 yds.- Intertape - PG16 Masking Tape T93416

Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.
Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds.- Intertape - PG16 Masking Tape
T93416
3/4" x 60 yds.- Intertape - PG16 Masking Tape T93416
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

A general purpose High Temperature Masking Tape.

  • Designed for applications where clean removal is required.
  • Suitable for most paint masking applications.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 8.5% elongation at break.
  • Up to 325° F. for 20-40 minutes.
  • Solvent natural rubber adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93416
Product Name 3/4" x 60 yds.- Intertape - PG16 Masking Tape
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Dielectric / Insulating; Anti-static / ESD Control
Color Orange
Adhesive Silicone
View Details
Polyimide High Temperature Masking Tape - MCT-800-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
View Details
3M 213 High Temp Performance Masking Tape - 213 - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Width 0.1250 to 3 inches (3.17 to 76.2 mm)
Peel 2.12 lbs/in (3.72 N/cm)
View Details
Economy Grade Crepe Masking Tape - CP632 - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0052 inches (0.1321 mm)
View Details