Custom Made Boxes, Inc. 3/4" x 60 yds. Light Green- Intertape - PF3 Masking Tape T934003A

Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.
Description
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Suppliers

Company
Product
Description
Supplier Links
3/4
Des Moines, IA, USA
3/4" x 60 yds. Light Green- Intertape - PF3 Masking Tape
T934003A
3/4" x 60 yds. Light Green- Intertape - PF3 Masking Tape T934003A
Use Colored Masking Tape to color code shipments or for inventory identification. Designed for medium temperature applications. Stain and solvent resistant. 19 pounds per inch of width tensile strength. 32 ounces per inch of width adhesion to steel. Elongation at break 7%. Temperature resistant up to 150 degrees F. for 30 minutes.

Use Colored Masking Tape to color code shipments or for inventory identification.

  • Designed for medium temperature applications.
  • Stain and solvent resistant.
  • 19 pounds per inch of width tensile strength.
  • 32 ounces per inch of width adhesion to steel.
  • Elongation at break 7%.
  • Temperature resistant up to 150 degrees F. for 30 minutes.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T934003A
Product Name 3/4" x 60 yds. Light Green- Intertape - PF3 Masking Tape
Color Light Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2205883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Orange
Adhesive Rubber
Width 1.97 inches (50 mm)
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
View Details
3M 234 GP Masking Tape - 234 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Adhesive Rubber
Width 0.2500 to 4 inches (6.35 to 102 mm)
Peel 2 lbs/in (3.5 N/cm)
View Details
High Temperature, Flexible, Fine Line Masking - 4244 PV0 - Budnick Converting, Inc.
Specs
Adhesive PVC - Polyvinylchloride
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Thickness 0.0043 inches (0.1092 mm)
View Details