Custom Made Boxes, Inc. 1/2" x 60 yds.- Intertape - PG56 Masking Tape T93356

Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.
Description
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- Intertape - PG56 Masking Tape
T93356
1/2" x 60 yds.- Intertape - PG56 Masking Tape T93356
Great for use in any medium temperature application. Temperature resistant to 250 degrees F. for up to 30 minutes. Stain resistant. Will remove when warm. 26 pounds per inch tensile strength. 33 ounces per inch adhesion to steel. 9% elongation at break.

Great for use in any medium temperature application.

  • Temperature resistant to 250 degrees F. for up to 30 minutes.
  • Stain resistant.
  • Will remove when warm.
  • 26 pounds per inch tensile strength.
  • 33 ounces per inch adhesion to steel.
  • 9% elongation at break.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93356
Product Name 1/2" x 60 yds.- Intertape - PG56 Masking Tape
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Adhesive Rubber
Materials of Construction Paper
View Details
Polyester High Temperature Masking Tape - MCT-620-5 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 5 inches (127 mm)
View Details
Poly Film Tape Mask - PTFM - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Materials of Construction Paper
Width 6 to 12 inches (152 to 305 mm)
Temperature Resistance -18 to 149 C (0 to 300 F)
View Details
6.7 mil High Performance Masking Tape - 401+ - Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0067 inches (0.1702 mm)
View Details