Custom Made Boxes, Inc. 1/2" x 60 yds.- 3M - 233+ Masking Tape T933233

Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Datasheet
Description
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- 3M - 233+ Masking Tape
T933233
1/2" x 60 yds.- 3M - 233+ Masking Tape T933233
Balanced construction for applications where clean removal and conformability are required. Heat and solvent resistance provide excellent performance in most painting applications. Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes. 6.7 Mil. 25 pounds per inch of width tensile strength. 38 ounces per inch of width adhesion to steel. 12% elongation at break. Data Sheet

Balanced construction for applications where clean removal and conformability are required.

  • Heat and solvent resistance provide excellent performance in most painting applications.
  • Removes cleanly when subject to temperatures up to 250 degrees F. for 30 minutes.
  • 6.7 Mil.
  • 25 pounds per inch of width tensile strength.
  • 38 ounces per inch of width adhesion to steel.
  • 12% elongation at break.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T933233
Product Name 1/2" x 60 yds.- 3M - 233+ Masking Tape
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 8326290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Clear
Adhesive Silicone
Width 0.9843 inches (25 mm)
View Details
Elephant Skin Masking - 4434 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Flatback Paper
Materials of Construction Paper
Thickness 0.0264 inches (0.6706 mm)
View Details
High Temp Masking Tape w/ White Paper Liner - HTCL - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Pressure Sensitive
Width 8 to 36 inches (203 to 914 mm)
View Details
Green Polyester Masking Tape - Heavy Duty - PC25-0250 - Caplugs
Specs
Materials of Construction Polyester
View Details