Custom Made Boxes, Inc. 1/2" x 60 yds.- 3M - 215 Masking Tape T933215

Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet
Datasheet
Description
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- 3M - 215 Masking Tape
T933215
1/2" x 60 yds.- 3M - 215 Masking Tape T933215
Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces. Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform. Blue copolymer plastic film tape. Rubber adhesive. Resists baking temperatures up to 250 degrees F. for 40 minutes. Data Sheet

Fine line tape features a low profile to achieve an excellent paint line on highly contoured surfaces.

  • Designed for masking complex shapes and irregular surfaces where paper masking tapes or other plastic tapes will not conform.
  • Blue copolymer plastic film tape.
  • Rubber adhesive.
  • Resists baking temperatures up to 250 degrees F. for 40 minutes.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T933215
Product Name 1/2" x 60 yds.- 3M - 215 Masking Tape
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 3 inches (76.2 mm)
View Details
3 Mil Clear Polymask Protection Tape - PMP3 - Custom Fabricating & Supplies
Specs
Features Protective; Transparent
Peel 0.1875 lbs/in (0.3284 N/cm)
View Details
EasyCover Large Area Masking - 4368 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive PE - Polyethylene
Materials of Construction Plastic / Polymer
Thickness 5.00E-4 inches (0.0127 mm)
View Details