Custom Made Boxes, Inc. 1/2" x 60 yds.- Intertape - PG16 Masking Tape T93316

Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.
Description
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

Suppliers

Company
Product
Description
Supplier Links
1/2
Des Moines, IA, USA
1/2" x 60 yds.- Intertape - PG16 Masking Tape
T93316
1/2" x 60 yds.- Intertape - PG16 Masking Tape T93316
A general purpose High Temperature Masking Tape. Designed for applications where clean removal is required. Suitable for most paint masking applications. 25 pounds per inch of width tensile strength. 30 ounces per inch of width adhesion to steel. 8.5% elongation at break. Up to 325° F. for 20-40 minutes. Solvent natural rubber adhesive.

A general purpose High Temperature Masking Tape.

  • Designed for applications where clean removal is required.
  • Suitable for most paint masking applications.
  • 25 pounds per inch of width tensile strength.
  • 30 ounces per inch of width adhesion to steel.
  • 8.5% elongation at break.
  • Up to 325° F. for 20-40 minutes.
  • Solvent natural rubber adhesive.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Masking Tapes
Product Number T93316
Product Name 1/2" x 60 yds.- Intertape - PG16 Masking Tape
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Amber
Adhesive Silicone
Materials of Construction Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Materials of Construction Polyester
Width 0.8740 inches (22.2 mm)
View Details
3M 501+ Premium High Temp Crepe Masking Tape - 501P - Custom Fabricating & Supplies
Specs
Features Removable / Reusable
Adhesive Rubber
Materials of Construction Paper
View Details
General Purpose Masking - CP 105 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Crepe Paper
Materials of Construction Paper
Thickness 0.0046 inches (0.1168 mm)
View Details