Custom Made Boxes, Inc. 1" x 1"- 3M - 4026 Double Sided Foam Squares T9114026

Description
High temperature resistant, acrylic adhesive. Distributes stress uniformly over bonded areas. Use to fill gaps and bond irregular surfaces. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet
Description
High temperature resistant, acrylic adhesive. Distributes stress uniformly over bonded areas. Use to fill gaps and bond irregular surfaces. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Des Moines, IA, USA
1" x 1"- 3M - 4026 Double Sided Foam Squares
T9114026
1" x 1"- 3M - 4026 Double Sided Foam Squares T9114026
High temperature resistant, acrylic adhesive. Distributes stress uniformly over bonded areas. Use to fill gaps and bond irregular surfaces. 1/16" open cell polyurethane foam with firm acrylic adhesive. Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment. Acrylic adhesive features high bond strength and high temperature and solvent resistance. Conformable foam with high sheer strength. Ideal temperature range is 70° F. - 100° F. Data Sheet

High temperature resistant, acrylic adhesive.

  • Distributes stress uniformly over bonded areas.
  • Use to fill gaps and bond irregular surfaces.
  • 1/16" open cell polyurethane foam with firm acrylic adhesive.
  • Ideal for many indoor applications or for exterior applications where the tape will be protected from the environment.
  • Acrylic adhesive features high bond strength and high temperature and solvent resistance.
  • Conformable foam with high sheer strength.
  • Ideal temperature range is 70° F. - 100° F.
  • Data Sheet
Supplier's Site Datasheet

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Double Sided and Transfer Tapes
Product Number T9114026
Product Name 1" x 1"- 3M - 4026 Double Sided Foam Squares
Type Double- Sided
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Double- Sided
Features Protective
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Foam Tapes - 6861113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double- Sided
Color Grey
Backing Material Foam; Plastic / Polymer
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double- Sided
Color Copper
Adhesive Acrylic
View Details
Double Sided Flatback Paper Tape - D4055 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double- Sided
Adhesive Rubber
Width 0.5000 to 7 inches (12.7 to 178 mm)
View Details