Custom Made Boxes, Inc. 4" Black UV Cable Ties CTUV418

Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.
Description
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" Black UV Cable Ties
CTUV418
4" Black UV Cable Ties CTUV418
Nylon Cable Ties permanently secure cords, cables, bags, etc. Tamper Proof - Designed to lock tight. Will not stretch or slide. For indoor or outdoor use. Black UV stabilized.

Nylon Cable Ties permanently secure cords, cables, bags, etc.

  • Tamper Proof - Designed to lock tight. Will not stretch or slide.
  • For indoor or outdoor use.
  • Black UV stabilized.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTUV418
Product Name 4" Black UV Cable Ties
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details