Custom Made Boxes, Inc. 8" Black Releasable Cable Ties CTR85B

Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.
Description
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Suppliers

Company
Product
Description
Supplier Links
8
Des Moines, IA, USA
8" Black Releasable Cable Ties
CTR85B
8" Black Releasable Cable Ties CTR85B
Use for items that are frequently modified. Simply press the tab to release. Tie is ready to be reused.

Use for items that are frequently modified.

  • Simply press the tab to release. Tie is ready to be reused.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Cable Ties
Product Number CTR85B
Product Name 8" Black Releasable Cable Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Ties - EN3742-199 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details