Custom Fabricating & Supplies Silicone Tapered Flange Plugs TFP

Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks a grounding area Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks a grounding area Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Tapered Flange Plugs - TFP - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Tapered Flange Plugs
TFP
Silicone Tapered Flange Plugs TFP
Product Features Temperature Rating: 600° F / 315° C For use in threaded or non-threaded blind or through holes Masks a grounding area Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • Temperature Rating: 600° F / 315° C
  • For use in threaded or non-threaded blind or through holes
  • Masks a grounding area
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number TFP
Product Name Silicone Tapered Flange Plugs
Features Tapered; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Low Bleed High Temperatre Septa - 75840 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.1969 inch (? to 5 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details