Custom Fabricating & Supplies Silicone Washer Plugs SWP

Description
Product Features Temperature Rating: 600° F / 315° C For use in both threaded and non-threaded holes where a grounding area is needed Compress for a tight fit Can be used for both blind and through holes Dual-tapered design fits a variety of hole diameters Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features Temperature Rating: 600° F / 315° C For use in both threaded and non-threaded holes where a grounding area is needed Compress for a tight fit Can be used for both blind and through holes Dual-tapered design fits a variety of hole diameters Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Washer Plugs - SWP - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Washer Plugs
SWP
Silicone Washer Plugs SWP
Product Features Temperature Rating: 600° F / 315° C For use in both threaded and non-threaded holes where a grounding area is needed Compress for a tight fit Can be used for both blind and through holes Dual-tapered design fits a variety of hole diameters Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • Temperature Rating: 600° F / 315° C
  • For use in both threaded and non-threaded holes where a grounding area is needed
  • Compress for a tight fit
  • Can be used for both blind and through holes
  • Dual-tapered design fits a variety of hole diameters
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number SWP
Product Name Silicone Washer Plugs
Material Rubber - Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

m4 metal breathers,waterproof and ventilation,ip68 vavle,pressure release elements,pressure differen - MIV-04MSUS-IP69K - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material SUS303
NPT Thread M4x0.7-4.5
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Blanking plug - NPQH-P-S14-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details