Custom Fabricating & Supplies Silicone Multi Tapered Plugs SMTP

Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded and non-threaded holes Multi-flange design means this plug can be used for multiple hole sizes Handle provides easy insertion and removal Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features Temperature Rating: 600° F / 315° C For use in threaded and non-threaded holes Multi-flange design means this plug can be used for multiple hole sizes Handle provides easy insertion and removal Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Multi Tapered Plugs - SMTP - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Multi Tapered Plugs
SMTP
Silicone Multi Tapered Plugs SMTP
Product Features Temperature Rating: 600° F / 315° C For use in threaded and non-threaded holes Multi-flange design means this plug can be used for multiple hole sizes Handle provides easy insertion and removal Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • Temperature Rating: 600° F / 315° C
  • For use in threaded and non-threaded holes
  • Multi-flange design means this plug can be used for multiple hole sizes
  • Handle provides easy insertion and removal
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number SMTP
Product Name Silicone Multi Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

7,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 7.50 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers