Custom Fabricating & Supplies Silicone Push Weld Nut Plugs PWNP

Description
Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask weld nuts Push-in style used when the back of the plug is not accessible Offers additional protection for lead-in and exit threads Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask weld nuts Push-in style used when the back of the plug is not accessible Offers additional protection for lead-in and exit threads Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Silicone Push Weld Nut Plugs - PWNP - Custom Fabricating & Supplies
Franklin, WI, United States
Silicone Push Weld Nut Plugs
PWNP
Silicone Push Weld Nut Plugs PWNP
Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask weld nuts Push-in style used when the back of the plug is not accessible Offers additional protection for lead-in and exit threads Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Product Features

  • Temperature Rating: 600° F / 315° C
  • Specifically designed to mask weld nuts
  • Push-in style used when the back of the plug is not accessible
  • Offers additional protection for lead-in and exit threads
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number PWNP
Product Name Silicone Push Weld Nut Plugs
Material Rubber - Silicone; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

13 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 13.03 mm
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1.375 [34.9]
View Details
2 suppliers