Custom Fabricating & Supplies Hanging Threaded Plugs HP

Description
Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug. Product Features Temperature Rating: 600° F / 315° C Silicone over-molding allows hanging, grounding and masking all in one part Metal core makes grounding parts easy Silicone seals first thread and provides a clean paint stop-off Standard parts have coarse thread pitch Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
Description
Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug. Product Features Temperature Rating: 600° F / 315° C Silicone over-molding allows hanging, grounding and masking all in one part Metal core makes grounding parts easy Silicone seals first thread and provides a clean paint stop-off Standard parts have coarse thread pitch Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Suppliers

Company
Product
Description
Supplier Links
Hanging Threaded Plugs - HP - Custom Fabricating & Supplies
Franklin, WI, United States
Hanging Threaded Plugs
HP
Hanging Threaded Plugs HP
Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug. Product Features Temperature Rating: 600° F / 315° C Silicone over-molding allows hanging, grounding and masking all in one part Metal core makes grounding parts easy Silicone seals first thread and provides a clean paint stop-off Standard parts have coarse thread pitch Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available

Hanging threaded plugs combine hanging and masking capabilities all in one. Uses high temperature silicone rubber over-molded onto a threaded metal plug.

Product Features

  • Temperature Rating: 600° F / 315° C
  • Silicone over-molding allows hanging, grounding and masking all in one part
  • Metal core makes grounding parts easy
  • Silicone seals first thread and provides a clean paint stop-off
  • Standard parts have coarse thread pitch
  • Color coded for easy identification
  • Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating
  • Custom sizes available
Supplier's Site

Technical Specifications

  Custom Fabricating & Supplies
Product Category Plugs, Stoppers, and Inserts
Product Number HP
Product Name Hanging Threaded Plugs
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Polyamide PG Thread Plugs - 7215525 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details