Custom Control Sensors, Inc. Probe 6900TE*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 6900TE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 6900TE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Probe 6900TE*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, compact and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 6900TE* ADJUSTABLE SET POINT RANGE: TEMPERATURE: 0° to 405°F -18° to 207°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly 316 SST Electrical Assembly CE Mark NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, compact and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-temperature capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for electrical ratings to meet a wide range of application requirements.

SERIES:

  • 6900TE*


ADJUSTABLE SET POINT RANGE:

  • TEMPERATURE:
    • 0° to 405°F
    • -18° to 207°C

OPERATING TEMPERATURE:

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • 316 SST Electrical Assembly
  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 6900TE*
Product Name Probe
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting/Configuration Surface Mount
High Temperature Set Point 570 F (299 C)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details