Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
Engineering based on aerospace technology.
Rigid, compact and internally adjustable for convenient field set point adjustment.
Repeatable and stable set points.
Vibration and shock resistant.
High cycle life.
High over-temperature capability. (System and Proof)
Various options for electrical ratings to meet a wide range of application requirements.
SERIES:
6900T* ADJUSTABLE SET POINT RANGE:
TEMPERATURE:
0° to 405°F
-18° to 207°C OPERATING TEMPERATURE:
-40° to 186°F
-40° to 86°C
STANDARD FEATURES:
CE Mark
NEMA: 4, 13 / IP66
U.L. / CSA Listed
Weatherproof
- Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
- Engineering based on aerospace technology.
- Rigid, compact and internally adjustable for convenient field set point adjustment.
- Repeatable and stable set points.
- Vibration and shock resistant.
- High cycle life.
- High over-temperature capability. (System and Proof)
- Various options for electrical ratings to meet a wide range of application requirements.
SERIES:
ADJUSTABLE SET POINT RANGE:
- TEMPERATURE:
- 0° to 405°F
- -18° to 207°C
OPERATING TEMPERATURE:
- -40° to 186°F
- -40° to 86°C
STANDARD FEATURES:
- CE Mark
- NEMA: 4, 13 / IP66
- U.L. / CSA Listed
- Weatherproof