Custom Control Sensors, Inc. Piston Sensor 646PE*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 646PE* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG .069 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 646PE* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG .069 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Sensor - 646PE* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Piston Sensor
646PE*
Piston Sensor 646PE*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Certified explosion proof hermetically sealed electrical assembly for environmental protection. Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability. Well suited for high impulse hydraulic applications. SERIES: 646PE* ADJUSTABLE SET POINT RANGE: 10 to 5000 PSIG .069 to 345 bar 68.9 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: Hermetically Sealed Electrical Assembly CE Mark CRN Dual Seal: ANSI/ISA-12.27.01-20 03 NACE MR0175:2003 NEMA: 4, 7, 9,13 / IP66 U.L. / CSA Listed
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Certified explosion proof hermetically sealed electrical assembly for environmental protection.
  • Various options for wetted materials and electrical ratings to meet a wide range of application requirements and media capability.
  • Well suited for high impulse hydraulic applications.

SERIES:

  • 646PE*

ADJUSTABLE SET POINT RANGE:

  • 10 to 5000 PSIG
  • .069 to 345 bar
  • 68.9 to 34474 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • Hermetically Sealed Electrical Assembly
  • CE Mark
  • CRN
  • Dual Seal: ANSI/ISA-12.27.01-2003
  • NACE MR0175:2003
  • NEMA: 4, 7, 9,13 / IP66
  • U.L. / CSA Listed
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 646PE*
Product Name Piston Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1752224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential, Relative
Media Gas; Air, gas, liquid
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details