Custom Control Sensors, Inc. Diaphragm Sensor 605G*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Bottom electrical conduit prevents the entry of ambient moisture and lessens mounting interference. Suitable for cable gland entry. SERIES: 605G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13, 4X / IP66 Weatherproof Internal Case Ground
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Bottom electrical conduit prevents the entry of ambient moisture and lessens mounting interference. Suitable for cable gland entry. SERIES: 605G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13, 4X / IP66 Weatherproof Internal Case Ground
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Sensor - 605G* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Diaphragm Sensor
605G*
Diaphragm Sensor 605G*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-pressure capability. (System and Proof) Bottom electrical conduit prevents the entry of ambient moisture and lessens mounting interference. Suitable for cable gland entry. SERIES: 605G* ADJUSTABLE SET POINT RANGE: 0.3 to 5000 PSIG 0.02 to 345 bar 2.07 to 34474 kPa OPERATING TEMPERATURE: Temperature limits change with O-ring selection. -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13, 4X / IP66 Weatherproof Internal Case Ground
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-pressure capability. (System and Proof)
  • Bottom electrical conduit prevents the entry of ambient moisture and lessens mounting interference.
  • Suitable for cable gland entry.

SERIES:

  • 605G*

ADJUSTABLE SET POINT RANGE:

  • 0.3 to 5000 PSIG
  • 0.02 to 345 bar
  • 2.07 to 34474 kPa

OPERATING TEMPERATURE:
Temperature limits change with O-ring selection.

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4,13, 4X / IP66
  • Weatherproof
  • Internal Case Ground
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Sensors
Product Number 605G*
Product Name Diaphragm Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data