Custom Control Sensors, Inc. Capillary 604TU*

Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604TU* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet
Description
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604TU* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capillary - 604TU* - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Capillary
604TU*
Capillary 604TU*
Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers. Engineering based on aerospace technology. Rigid, midsize and internally adjustable for convenient field set point adjustment. Repeatable and stable set points. Vibration and shock resistant. High cycle life. High over-temperature capability. Various options for electrical ratings to meet a wide range of application requirements. SERIES: 604TU* ADJUSTABLE SET POINT RANGE: TEMPERATURE: -39° to 630°F -39° to 332°C OPERATING TEMPERATURE: -40° to 186°F -40° to 86°C STANDARD FEATURES: CE Mark NACE MR0175:2003 NEMA: 4,13 / IP65 Weatherproof Internal Case Ground U.L. Listed (File No. E72038)
  • Highly reliable devices utilizing the CCS Dual-Snap® Belleville disc spring principle pioneered by CCS’ engineers.
  • Engineering based on aerospace technology.
  • Rigid, midsize and internally adjustable for convenient field set point adjustment.
  • Repeatable and stable set points.
  • Vibration and shock resistant.
  • High cycle life.
  • High over-temperature capability.
  • Various options for electrical ratings to meet a wide range of application requirements.

SERIES:

  • 604TU*

ADJUSTABLE SET POINT RANGE:

  • TEMPERATURE:
    • -39° to 630°F
    • -39° to 332°C

OPERATING TEMPERATURE:

  • -40° to 186°F
  • -40° to 86°C

STANDARD FEATURES:

  • CE Mark
  • NACE MR0175:2003
  • NEMA: 4,13 / IP65
  • Weatherproof
  • Internal Case Ground
  • U.L. Listed (File No. E72038)
Supplier's Site Datasheet

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Thermal Switches and Thermal Protectors
Product Number 604TU*
Product Name Capillary
Unlock Full Specs
to access all available technical data

Similar Products

100TC NEMA 4 & 13 Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Tamperproof Dual Thermostat FTD 011 - 01163.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
1/2
Portage Electric Products, Inc.
Specs
Switch Type Normally Open, NO; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details